Legrand - Pass & Seymour Pin and Sleeve Inlet PS4100B5-W

Description
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLACK COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLACK COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B5-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS4100B5-W
Pin and Sleeve Inlet PS4100B5-W
PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 600 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLACK COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • BLACK COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS4100B5-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
IP67 Watertight Plug - S41S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers