400A 600V FEMALE CAM TYPE PLUG WH
FEATURES
Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."
Legrand | |
---|---|
Product Category | Power Connectors |
Product Number | PS40FBW |
Product Name | Series 16 In-Line Connectors |
Power Type | AC Power Connector |
Configuration | NEMA |
Applications | Commercial; Industrial |
Mounting Style | Cable |