Legrand - Pass & Seymour Standard AC Switch PS372010

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS372010 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PS372010
Standard AC Switch PS372010
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PS372010
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Length / Diameter 3.53 inch (89.69 mm)
Width 1.32 inch (33.53 mm)
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - 1825219-3 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switches - 186239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details