Legrand - Pass & SeymourStandard AC SwitchPS371530-W
Description
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
Legrand - Pass & Seymour
Done
Datasheet
Description
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
WHITE COLOR
3-WAY OPERATION TYPE
CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
Supplier's Site
Datasheet
Technical Specifications
Legrand - Pass & Seymour
Product Category
Toggle Switches
Product Number
PS371530-W
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified
Length / Diameter
3.53 inch (89.69 mm)
Width
1.32 inch (33.53 mm)
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems