Legrand - Pass & Seymour Pin and Sleeve Receptacle PS360RS4-W

Description
STRAIGHT TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
STRAIGHT TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS360RS4-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
PS360RS4-W
Pin and Sleeve Receptacle PS360RS4-W
STRAIGHT TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • STRAIGHT TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR YELLOW
  • ENCLOSURE IP67
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS360RS4-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Connectors Power - 103171-4 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers