PS360R6-W -- P/S RECEP 3W 60A 250V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Recep 3W 60A 250V Wt Legrand Pass & Seymour
PS360R6-W
Description
P/S RECEP 3W 60A 250V WT
Description
P/S RECEP 3W 60A 250V WT
Suppliers
P/s Recep 3W 60A 250V Wt Legrand Pass & Seymour
90H2860
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2860 |
|
Product Name
|
P/s Recep 3W 60A 250V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers