PS360P7-W -- P/S PLUG 3W 60A 480V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 60A 480V Wt Legrand Pass & Seymour
PS360P7-W
Description
P/S PLUG 3W 60A 480V WT
Description
P/S PLUG 3W 60A 480V WT
Suppliers
P/s Plug 3W 60A 480V Wt Legrand Pass & Seymour
90H2851
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2851 |
|
Product Name
|
P/s Plug 3W 60A 480V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details