Legrand - Pass & Seymour Pin and Sleeve Plug PS360P6-W

Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS360P6-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
PS360P6-W
Pin and Sleeve Plug PS360P6-W
POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE
  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.63 INCH MIN. CABLE OUTER DIAMETER
  • 1.04 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR BLUE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS360P6-W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Plug - S51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details