PS360P6-W -- P/S PLUG 3W 60A 250V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 60A 250V Wt Legrand Pass & Seymour
PS360P6-W
Description
P/S PLUG 3W 60A 250V WT
Description
P/S PLUG 3W 60A 250V WT
Suppliers
P/s Plug 3W 60A 250V Wt Legrand Pass & Seymour
90H2848
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2848 |
|
Product Name
|
P/s Plug 3W 60A 250V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details