Legrand - Pass & SeymourPin and Sleeve ReceptaclePS360MIR7-W
Description
POLARIZED TYPE
VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL APPROVAL
480 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WATERTIGHT, NON-FUSIBLE
POWER RATING 10 HP
GROUNDING TYPE GROUNDING
COLOR RED
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL APPROVAL
480 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WATERTIGHT, NON-FUSIBLE
POWER RATING 10 HP
GROUNDING TYPE GROUNDING
COLOR RED
POLARIZED TYPE
VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL APPROVAL
480 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WATERTIGHT, NON-FUSIBLE
POWER RATING 10 HP
GROUNDING TYPE GROUNDING
COLOR RED
POLARIZED TYPE
VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL