Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W

Description
MECHANICALLY INTERLOCKED TYPE VALOX 357. MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR LEGRAND. BRAND CONTACT MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE 60 DEG C SIZE 9.13 INCH WIDTH X 9.94 INCH DEPTH X 24.5 INCH HEIGHT
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX 357. MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR LEGRAND. BRAND CONTACT MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE 60 DEG C SIZE 9.13 INCH WIDTH X 9.94 INCH DEPTH X 24.5 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS360FMIR6-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS360FMIR6-W
Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W
MECHANICALLY INTERLOCKED TYPE VALOX 357. MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR LEGRAND. BRAND CONTACT MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE 60 DEG C SIZE 9.13 INCH WIDTH X 9.94 INCH DEPTH X 24.5 INCH HEIGHT
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357. MATERIAL
  • 3 WIRE(S)
  • 240 VAC VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT
  • (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • LEGRAND. BRAND
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE 60 DEG C
  • SIZE 9.13 INCH WIDTH X 9.94 INCH DEPTH X 24.5 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS360FMIR6-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
NEMA L15-20R Locking Device - Q-642 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details