PS360C4-S -- P/S CONN 3W 60A 125V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 60A 125V Sp Legrand Pass & Seymour
PS360C4-S
Description
P/S CONN 3W 60A 125V SP
Description
P/S CONN 3W 60A 125V SP
Suppliers
P/s Conn 3W 60A 125V Sp Legrand Pass & Seymour
90H2828
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2828 |
|
Product Name
|
P/s Conn 3W 60A 125V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers