Legrand - Pass & Seymour Pin and Sleeve Inlet PS360B7-S

Description
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B7-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS360B7-S
Pin and Sleeve Inlet PS360B7-S
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 480 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS360B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Small Box Receptacle - D32S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers