PS360B6-S -- P/S INLET 3W 60A 250V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Inlet 3W 60A 250V Sp Legrand Pass & Seymour
PS360B6-S
Description
P/S INLET 3W 60A 250V SP
Description
P/S INLET 3W 60A 250V SP
Suppliers
P/s Inlet 3W 60A 250V Sp Legrand Pass & Seymour
90H2824
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2824 |
|
Product Name
|
P/s Inlet 3W 60A 250V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details