PS360B4-W -- P/S INLET 3W 60A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Inlet 3W 60A 125V Wt Legrand Pass & Seymour
PS360B4-W
Description
P/S INLET 3W 60A 125V WT
Description
P/S INLET 3W 60A 125V WT
Suppliers
P/s Inlet 3W 60A 125V Wt Legrand Pass & Seymour
90H2823
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2823 |
|
Product Name
|
P/s Inlet 3W 60A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers