Legrand - Pass & Seymour Pin and Sleeve Inlet PS360B4-W

Description
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B4-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS360B4-W
Pin and Sleeve Inlet PS360B4-W
PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS360B4-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
300 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-D300 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details