PS330R7-W -- P/S RECEP 3W 30A 480V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Recep 3W 30A 480V Wt Legrand Pass & Seymour
PS330R7-W
Description
P/S RECEP 3W 30A 480V WT
Description
P/S RECEP 3W 30A 480V WT
Suppliers
P/s Recep 3W 30A 480V Wt Legrand Pass & Seymour
90H2817
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2817 |
|
Product Name
|
P/s Recep 3W 30A 480V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details