PS330R4-W -- P/S RECEP 3W 30A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Recep 3W 30A 125V Wt Legrand Pass & Seymour
PS330R4-W
Description
P/S RECEP 3W 30A 125V WT
Description
P/S RECEP 3W 30A 125V WT
Suppliers
P/s Recep 3W 30A 125V Wt Legrand Pass & Seymour
90H2811
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2811 |
|
Product Name
|
P/s Recep 3W 30A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details