PS330P6-S -- P/S PLUG 3W 30A 250V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 30A 250V Sp Legrand Pass & Seymour
PS330P6-S
Description
P/S PLUG 3W 30A 250V SP
Description
P/S PLUG 3W 30A 250V SP
Suppliers
P/s Plug 3W 30A 250V Sp Legrand Pass & Seymour
90H2804
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2804 |
|
Product Name
|
P/s Plug 3W 30A 250V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Voltage Rating
3000 volts
Current Rating
3.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Termination
Crimp
View Details