Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS330FMIR6-W

Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS330FMIR6-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS330FMIR6-W
Pin and Sleeve Receptacle with Disconnect PS330FMIR6-W
MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 3 WIRE(S)
  • 240 VAC VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS330FMIR6-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609101-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers