Legrand - Pass & Seymour Pin and Sleeve Connector PS330C7-W

Description
CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS330C7-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
PS330C7-W
Pin and Sleeve Connector PS330C7-W
CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
  • CIRCUIT BREAKING, POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 0.71 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 480 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • LENGTH 7 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS330C7-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP44 Splashproof Angled Inlet - A41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4533 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details