Legrand - Pass & Seymour P/s Conn 3W 30A 480V Sp Legrand Pass & Seymour PS330C7-S

Description
P/S CONN 3W 30A 480V SP
Description
P/S CONN 3W 30A 480V SP

Suppliers

Company
Product
Description
Supplier Links
P/s Conn 3W 30A 480V Sp Legrand Pass & Seymour - 90H2794 - Newark, An Avnet Company
Chicago, IL, United States
P/s Conn 3W 30A 480V Sp Legrand Pass & Seymour
90H2794
P/s Conn 3W 30A 480V Sp Legrand Pass & Seymour 90H2794
P/S CONN 3W 30A 480V SP

P/S CONN 3W 30A 480V SP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H2794
Product Name P/s Conn 3W 30A 480V Sp Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details