PS330C6-S -- P/S CONN 3W 30A 250V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 30A 250V Sp Legrand Pass & Seymour
PS330C6-S
Description
P/S CONN 3W 30A 250V SP
Description
P/S CONN 3W 30A 250V SP
Suppliers
P/s Conn 3W 30A 250V Sp Legrand Pass & Seymour
90H2790
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2790 |
|
Product Name
|
P/s Conn 3W 30A 250V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers