PS330C4-S -- P/S CONN 3W 30A 125V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 30A 125V Sp Legrand Pass & Seymour
PS330C4-S
Description
P/S CONN 3W 30A 125V SP
Description
P/S CONN 3W 30A 125V SP
Suppliers
P/s Conn 3W 30A 125V Sp Legrand Pass & Seymour
90H2786
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2786 |
|
Product Name
|
P/s Conn 3W 30A 125V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details