PS330B7-S -- P/S INLET 3W 30A 480V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Inlet 3W 30A 480V Sp Legrand Pass & Seymour
PS330B7-S
Description
P/S INLET 3W 30A 480V SP
Description
P/S INLET 3W 30A 480V SP
Suppliers
P/s Inlet 3W 30A 480V Sp Legrand Pass & Seymour
90H2785
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2785 |
|
Product Name
|
P/s Inlet 3W 30A 480V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details