Legrand - Pass & Seymour Pin and Sleeve Inlet PS330B4-S

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS330B4-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS330B4-S
Pin and Sleeve Inlet PS330B4-S
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS330B4-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-049-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
20A/250V North American Snap-In Receptacle - 88254100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details