PS320R6-S -- P/S RECEP 3W 20A 250V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Recep 3W 20A 250V Sp Legrand Pass & Seymour
PS320R6-S
Description
P/S RECEP 3W 20A 250V SP
Description
P/S RECEP 3W 20A 250V SP
Suppliers
P/s Recep 3W 20A 250V Sp Legrand Pass & Seymour
90H2777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2777 |
|
Product Name
|
P/s Recep 3W 20A 250V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details