PS320R5-S -- P/S RECEP 3W 20A 277V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Recep 3W 20A 277V Sp Legrand Pass & Seymour
PS320R5-S
Description
P/S RECEP 3W 20A 277V SP
Description
P/S RECEP 3W 20A 277V SP
Suppliers
P/s Recep 3W 20A 277V Sp Legrand Pass & Seymour
90H2774
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2774 |
|
Product Name
|
P/s Recep 3W 20A 277V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details