Legrand - Pass & SeymourPin and Sleeve ReceptaclePS320R4-W
Description
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR YELLOW
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR YELLOW
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR YELLOW
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT