PS320P6-W -- P/S PLUG 3W 20A 250V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 20A 250V Wt Legrand Pass & Seymour
PS320P6-W
Description
P/S PLUG 3W 20A 250V WT
Description
P/S PLUG 3W 20A 250V WT
Suppliers
P/s Plug 3W 20A 250V Wt Legrand Pass & Seymour
90H2765
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2765 |
|
Product Name
|
P/s Plug 3W 20A 250V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers