PS320P4-W -- P/S PLUG 3W 20A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 20A 125V Wt Legrand Pass & Seymour
PS320P4-W
Description
P/S PLUG 3W 20A 125V WT
Description
P/S PLUG 3W 20A 125V WT
Suppliers
P/s Plug 3W 20A 125V Wt Legrand Pass & Seymour
90H2759
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2759 |
|
Product Name
|
P/s Plug 3W 20A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details