PS320C6-W -- P/S CONN 3W 20A 240V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 20A 240V Wt Legrand Pass & Seymour
PS320C6-W
Description
P/S CONN 3W 20A 240V WT
Description
P/S CONN 3W 20A 240V WT
Suppliers
P/s Conn 3W 20A 240V Wt Legrand Pass & Seymour
90H2750
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2750 |
|
Product Name
|
P/s Conn 3W 20A 240V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details