PS320C4-W -- P/S CONN 3W 20A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 20A 125V Wt Legrand Pass & Seymour
PS320C4-W
Description
P/S CONN 3W 20A 125V WT
Description
P/S CONN 3W 20A 125V WT
Suppliers
P/s Conn 3W 20A 125V Wt Legrand Pass & Seymour
90H2742
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2742 |
|
Product Name
|
P/s Conn 3W 20A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details