PS320C4-S -- P/S CONN 3W 20A 125V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 20A 125V Sp Legrand Pass & Seymour
PS320C4-S
Description
P/S CONN 3W 20A 125V SP
Description
P/S CONN 3W 20A 125V SP
Suppliers
P/s Conn 3W 20A 125V Sp Legrand Pass & Seymour
90H2740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2740 |
|
Product Name
|
P/s Conn 3W 20A 125V Sp Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers