Legrand - Pass & Seymour Pin and Sleeve Inlet PS320B7-S

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS320B7-S - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
PS320B7-S
Pin and Sleeve Inlet PS320B7-S
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP44 ENCLOSURE 20 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 480 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS320B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254458 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Plugs & Receptacles - D42.22 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details