Legrand - Pass & SeymourPin and Sleeve InletPS320B6-S
Description
PARALLEL TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
IP44 ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SPLASH PROOF
BLUE COLOR CODE
OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
IP44 ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SPLASH PROOF
BLUE COLOR CODE
OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
PARALLEL TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
IP44 ENCLOSURE
20 AMPERE CURRENT RATING
2 POLE(S)
SPLASH PROOF
BLUE COLOR CODE
OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D