PS3100P4-W -- P/S PLUG 3W 100A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Plug 3W 100A 125V Wt Legrand Pass & Seymour
PS3100P4-W
Description
P/S PLUG 3W 100A 125V WT
Description
P/S PLUG 3W 100A 125V WT
Suppliers
P/s Plug 3W 100A 125V Wt Legrand Pass & Seymour
90H2721
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2721 |
|
Product Name
|
P/s Plug 3W 100A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers