Legrand - Pass & Seymour Pin and Sleeve Receptacle with Disconnect PS3100MIR7-W

Description
MECHANICALLY INTERLOCKED TYPE 4 WIRE(S) 480 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 30 HP APPROVAL UL
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE 4 WIRE(S) 480 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 30 HP APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS3100MIR7-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle with Disconnect
PS3100MIR7-W
Pin and Sleeve Receptacle with Disconnect PS3100MIR7-W
MECHANICALLY INTERLOCKED TYPE 4 WIRE(S) 480 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 30 HP APPROVAL UL
  • MECHANICALLY INTERLOCKED TYPE
  • 4 WIRE(S)
  • 480 VAC VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
  • NON-FUSIBLE FUSE PROVISION
  • OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
  • HORSEPOWER RATING 30 HP
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS3100MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Card Edge Power Connectors - 1926155-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q477-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers