PS3100C6-W -- P/S CONN 3W 100A 250V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 100A 250V Wt Legrand Pass & Seymour
PS3100C6-W
Description
P/S CONN 3W 100A 250V WT
Description
P/S CONN 3W 100A 250V WT
Suppliers
P/s Conn 3W 100A 250V Wt Legrand Pass & Seymour
90H2713
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2713 |
|
Product Name
|
P/s Conn 3W 100A 250V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details