Legrand - Pass & SeymourPin and Sleeve InletPS3100B7-W
Description
PARALLEL TYPE
VALOX MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
2 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL TYPE
VALOX MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
2 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
PARALLEL TYPE
VALOX MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
2 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D