Legrand - Pass & Seymour Standard AC Switch PS30AC3-I

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS30AC3-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PS30AC3-I
Standard AC Switch PS30AC3-I
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • 3-WAY OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 HP AT 120/240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PS30AC3-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details