Legrand - Pass & Seymour Locking Device Connector PS29W47

Description
RUBBER MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PS29W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
PS29W47
Locking Device Connector PS29W47
RUBBER MATERIAL L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
  • RUBBER MATERIAL
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT
  • TURNLOK[R] BRAND
  • ENCLOSURE TYPE NEMA 4X, IP20
  • APPLICATION INDUSTRIAL SPECIFICATION GRADE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS29W47
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 3-103-776 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
IP44 Splashproof Angled Inlet - A42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers