Legrand - Pass & Seymour Locking Device Plug PS28W47

Description
RUBBER MATERIAL L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS28W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
PS28W47
Locking Device Plug PS28W47
RUBBER MATERIAL L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT TURNLOK[R] BRAND ENCLOSURE TYPE NEMA 4X, IP20 APPLICATION INDUSTRIAL SPECIFICATION GRADE
  • RUBBER MATERIAL
  • L5-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT
  • TURNLOK[R] BRAND
  • ENCLOSURE TYPE NEMA 4X, IP20
  • APPLICATION INDUSTRIAL SPECIFICATION GRADE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS28W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Grounding Adapter, 2-Prong to 3-Prong Gray - 5501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details