PS27WT -- WT CONN CAP 20A LOCKING LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Wt Conn Cap 20A Locking Legrand Pass & Seymour
PS27WT
Description
WT CONN CAP 20A LOCKING
Description
WT CONN CAP 20A LOCKING
Suppliers
Wt Conn Cap 20A Locking Legrand Pass & Seymour
30Y7109
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30Y7109 |
|
Product Name
|
Wt Conn Cap 20A Locking Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details