Legrand - Pass & Seymour Standard AC Switch PS15AC1-ISL

Description
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS15AC1-ISL - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PS15AC1-ISL
Standard AC Switch PS15AC1-ISL
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • ILLUMINATED, TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PS15AC1-ISL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Features Illuminated
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details