Legrand Power Distribution Unit; High Amp PDU

Description
Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units offer remote current and temperature monitoring of connected equipment and individual outlet control for power recycling. Management of power up/down sequencing of equipment can all be done remotely. Our power distribution unit alarms warn IT personnel of potential power or environment problems before they become critical. Power Commander® and Power Commander® Plus High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 30 Amp or 40 Amp Power Distribution. High amperage 120V and 208V units allow you to safely support power-thirsty IT equipment. Dual circuit design. Two easy access circuit breakers provide overload protection. Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces. Current Monitoring. -AM and -RAM units provide per circuit digital ammeter readouts (embedded or remote display). Ammetering allows you to evenly distribute power loads to maximize current draw and avoid circuit overloads. Aesthetic narrow aluminum profile. Now available in black, the streamlined housing saves valuable space. 1 1/2" W x 2 7/8" H [39mm x 73mm]. Printed Circuit Board (PCB) Connection of UL489 Breakers. Creates highly reliable connections to reduce potential point of failure. Extensive Custom Capabilities. UL Listed. One of the first to meet UL60950-1 1st Edition and ITE standards.
Description
Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units offer remote current and temperature monitoring of connected equipment and individual outlet control for power recycling. Management of power up/down sequencing of equipment can all be done remotely. Our power distribution unit alarms warn IT personnel of potential power or environment problems before they become critical. Power Commander® and Power Commander® Plus High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 30 Amp or 40 Amp Power Distribution. High amperage 120V and 208V units allow you to safely support power-thirsty IT equipment. Dual circuit design. Two easy access circuit breakers provide overload protection. Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces. Current Monitoring. -AM and -RAM units provide per circuit digital ammeter readouts (embedded or remote display). Ammetering allows you to evenly distribute power loads to maximize current draw and avoid circuit overloads. Aesthetic narrow aluminum profile. Now available in black, the streamlined housing saves valuable space. 1 1/2" W x 2 7/8" H [39mm x 73mm]. Printed Circuit Board (PCB) Connection of UL489 Breakers. Creates highly reliable connections to reduce potential point of failure. Extensive Custom Capabilities. UL Listed. One of the first to meet UL60950-1 1st Edition and ITE standards.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Unit; High Amp PDU -  - Legrand
West Hartford, CT, USA
Power Distribution Unit; High Amp PDU
Power Distribution Unit; High Amp PDU
Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units offer remote current and temperature monitoring of connected equipment and individual outlet control for power recycling. Management of power up/down sequencing of equipment can all be done remotely. Our power distribution unit alarms warn IT personnel of potential power or environment problems before they become critical. Power Commander® and Power Commander® Plus High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 30 Amp or 40 Amp Power Distribution. High amperage 120V and 208V units allow you to safely support power-thirsty IT equipment. Dual circuit design. Two easy access circuit breakers provide overload protection. Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces. Current Monitoring. -AM and -RAM units provide per circuit digital ammeter readouts (embedded or remote display). Ammetering allows you to evenly distribute power loads to maximize current draw and avoid circuit overloads. Aesthetic narrow aluminum profile. Now available in black, the streamlined housing saves valuable space. 1 1/2" W x 2 7/8" H [39mm x 73mm]. Printed Circuit Board (PCB) Connection of UL489 Breakers. Creates highly reliable connections to reduce potential point of failure. Extensive Custom Capabilities. UL Listed. One of the first to meet UL60950-1 1st Edition and ITE standards.

Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units offer remote current and temperature monitoring of connected equipment and individual outlet control for power recycling. Management of power up/down sequencing of equipment can all be done remotely. Our power distribution unit alarms warn IT personnel of potential power or environment problems before they become critical. Power Commander® and Power Commander® Plus High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required.

FEATURES

  • 30 Amp or 40 Amp Power Distribution. High amperage 120V and 208V units allow you to safely support power-thirsty IT equipment.
  • Dual circuit design. Two easy access circuit breakers provide overload protection.
  • Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces.
  • Current Monitoring. -AM and -RAM units provide per circuit digital ammeter readouts (embedded or remote display). Ammetering allows you to evenly distribute power loads to maximize current draw and avoid circuit overloads.
  • Aesthetic narrow aluminum profile. Now available in black, the streamlined housing saves valuable space. 1 1/2" W x 2 7/8" H [39mm x 73mm].
  • Printed Circuit Board (PCB) Connection of UL489 Breakers. Creates highly reliable connections to reduce potential point of failure.
  • Extensive Custom Capabilities.
  • UL Listed. One of the first to meet UL60950-1 1st Edition and ITE standards.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Distribution Units (PDU)
Product Name Power Distribution Unit; High Amp PDU
Voltage 115V (optional feature); 208V (optional feature)
Number of Outlets 24
Current 40.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details