Legrand - Pass & Seymour Occupancy Sensor/Switch OSR300-SLA

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OSR300-SLA - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
OSR300-SLA
Occupancy Sensor/Switch OSR300-SLA
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Proximity Sensors
Product Number OSR300-SLA
Product Name Occupancy Sensor/Switch
Height 2.73 inch (69.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M12-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Photoelectric -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details