Legrand - Pass & Seymour Locking Flanged Male Base Inlet ML315

Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML315 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
ML315
Locking Flanged Male Base Inlet ML315
POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET MOUNT TYPE
  • POLYCARBONATE MATERIAL
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-3P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML315
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609940-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q339-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers