Legrand - Pass & Seymour Locking Flanged Receptacle Outlet ML314

Description
POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - ML314 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
ML314
Locking Flanged Receptacle Outlet ML314
POLARIZED TYPE BLACK (FACE), GRAY (FLANGE) COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-3R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Outlet/Handy Box - 12020818 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
12020818
Outlet/Handy Box 12020818
MIDGET LCK FL OUT 3P3W 15A 125/250V. FREE 2 YEAR RADWELL WARRANTY

MIDGET LCK FL OUT 3P3W 15A 125/250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Radwell International
Product Category Power Connectors Power Connectors
Product Number ML314 12020818
Product Name Locking Flanged Receptacle Outlet Outlet/Handy Box
Power Type AC Power Connector
Device Type Receptacle Receptacle
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969597-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Lug Terminals - AJ-220 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details