Legrand - Pass & Seymour Locking Device Connector ML3133

Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML3133 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
ML3133
Locking Device Connector ML3133
POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED, MIDGET TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-3R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.18 TO 0.52 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ML3133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609942-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q495-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers